Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0467
|
112,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
10,312
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .059 – .106in, 1.5 – 2.7mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .85in, 21.6mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
UL Rating | Recognized |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insulated | No |
Insertion Force | Low |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
PL 187 TERMINAL 24-20 AWG 0.3 X 14.0 Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 173690-1 | Internal Number: 173690-1 | TE Connectivity | TE Store |
187 Positive Lock Rec |Amp Te Connectivity 173690-1 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 21.6mm 5.6mm Pre-Tin Strip | Avnet America |
PL 187 TERMINAL 24-20 AWG 0.3 X 14.0 | Boersig |
PL 187 TERMINAL 24-20 AWG 0.3 | TTI Europe |
Automotive Connectors 187 POSITIVE LK REC | Sager |
187 POSITIVE LOCK REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 173690-1?
Additional datasheets, footprints and schematics for 173690-1 are listed on our Part Details page. You can also find images and similar parts to 173690-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173690-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173690-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173690-1 fall under?
The 173690-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 173690-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173690-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173690-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173690-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 173690-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173690-1 often in real-time on the comparison pages.
What if I can't find stock of 173690-1?
You can fill out our help required form which you can use to request a quote for 173690-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.