Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
12,411
in stock
|
Buy Now | |
TE Store
from US$0.08
|
51,144
in stock
|
Buy Now | |
element14
from US$0.0301
|
12,411
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
96
in stock
|
Buy Now | |
Future Electronics
from US$0.0205
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Width | .37in, 9.4mm |
Connector Height | 6.55mm, .258in |
Connector Length | .268in, 6.8mm |
コネクタの高さ | 6.55mm |
Wire Size | .05 – .02mm², 30 – 24AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | 1735446-x |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector Style | Receptacle |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
HPI 2.0 RECEPTACLE HOUSING, 3P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 3 | Amp Hpi 2.0 Mm Receptacle Housing | Part Number: 1735447-3 | Internal Number: 1735447-3 | .079" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 3POS, 2MM | element14 |
Conn Housing, Rcpt, 3Pos, Natural | Newark Electronics |
Conn Housing RCP 3 POS 2mm Crimp ST Cable Mount | Avnet America |
HPI Series 2mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 1735447-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1735447-3?
Additional datasheets, footprints and schematics for 1735447-3 are listed on our Part Details page. You can also find images and similar parts to 1735447-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735447-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735447-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735447-3 fall under?
The 1735447-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1735447-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735447-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735447-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735447-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1735447-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735447-3 often in real-time on the comparison pages.
What if I can't find stock of 1735447-3?
You can fill out our help required form which you can use to request a quote for 1735447-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.