Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0475
|
1,300
in stock
|
Buy Now | |
TE Store
from US$0.12
|
74,352
in stock
|
Buy Now | |
element14
from US$0.06
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
562
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.0425
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.0360
|
-
|
Buy Now | |
Boersig
from US$0.0483
|
-
|
Buy Now | |
Distrelec
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .131in, 3.35mm |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 2.03µm, 79.92µin |
Connector Length | 8mm, .314in |
Wire Size | 30AWG |
Connector Width | .185in, 4.7mm |
コネクタの高さ | 6.07mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Height | 6.07mm, .239in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Circuit Application | Signal |
Packaging Quantity | 600 |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2MM PITCH HPI POST HEADER, VERTICAL, 3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Amp Hpi 2.0 Mm Header | Part Number: 1735446-3 | Internal Number: 1735446-3 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 3POS, 1ROWS, 2MM | element14 |
Headers&Wire Housings 3 POS HDR VERT 2.0mm | Rapid Electronics |
Connector, Header, 3Pos, 1Row, 2Mm | Newark Electronics |
HPI Series 3 Position 2 mm Single Row Through Hole Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 3 POS 2mm Solder ST Thru-Hole | Avnet America |
HPI Series, 2mm Pitch 3 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 1735446-3 | RS Americas |
TE Connectivity - AMP PCB Conn 2MM PITCH HPI PT HEADER Vert 3P | Distrelec |
Where can I find additional details, specifications and documents for a 1735446-3?
Additional datasheets, footprints and schematics for 1735446-3 are listed on our Part Details page. You can also find images and similar parts to 1735446-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735446-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735446-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735446-3 fall under?
The 1735446-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1735446-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735446-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735446-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735446-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1735446-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735446-3 often in real-time on the comparison pages.
What if I can't find stock of 1735446-3?
You can fill out our help required form which you can use to request a quote for 1735446-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.