Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | .05µm, 2µin |
Contact Shape & Form | Standard Flat |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 2µin, .05µm |
Contact Layout | Inline |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold |
Connector Length | 11.92mm, .4692in |
Connector Height | 2.56mm, .1008in |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Width | 5.4mm, .213in |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 1500 |
Packaging Method | Tape & Reel |
FPC Actuator Type | Stuffer (Plunger Style) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
Wire/Cable Type | FPC, FFC |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Conn FPC Connector SKT 4 POS 1mm Solder RA SMD T/R | Avnet America |
Special Order: 1MM FPC HORZ.BOTTOM CONT.ASSY 4P (Au) Connector System: Flex-to-Board Number of Positions: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 4 .039" 1 mm | Fpc Connector | Part Number: 1735265-4 | Internal Number: 1735265-4 | .039" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1735265-4?
Additional datasheets, footprints and schematics for 1735265-4 are listed on our Part Details page. You can also find images and similar parts to 1735265-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735265-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735265-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735265-4 fall under?
The 1735265-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735265-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735265-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735265-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735265-4 have stock available?
Authorised distributors including Chip One Stop, Avnet America and TE Store have stock available or on a lead time for 1735265-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735265-4 often in real-time on the comparison pages.
What if I can't find stock of 1735265-4?
You can fill out our help required form which you can use to request a quote for 1735265-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.