Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0213
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0090
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
34,731
in stock
|
Buy Now | |
element14
from US$0.0352
|
34,731
in stock
|
Buy Now | |
Farnell
from US$0.0213
|
34,731
in stock
|
Buy Now | |
Boersig
from US$0.0186
|
18,395
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
14,066
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0199
|
10,681
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0180
|
346
in stock
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0136
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .961in, 24.4mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 20000 |
Packaging Method | Bag/Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON 250 Series 1 Position 6.35mm Pitch Female Receptacle Housing Connector | Future Electronics |
Housing, Faston, 6.35Mm, 1Way | Newark Electronics |
HOUSING, FASTON, 6.35MM, 1WAY | element14 |
250 FASTON INS POST,REC.,1 POS Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-735075-0 | Internal Number: 1-735075-0 | TE Connectivity | TE Store |
Terminals cover | Transfer Multisort Elektronik |
Crimp, Faston, housing, 6.35mm, 1 way | RS |
Terminals FASTON HSG FEM 6 35 1W | Rapid Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 1-735075-0 | RS Americas |
FASTON HSG FEM 6,35 NATURAL | TTI Europe |
FASTON HSG FEM 6,35 1W | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | AMP FASTON 250 Series Connectors |
Product Range | FASTON 250 Series |
SVHC | No SVHC (27-Jun-2018) |
Gender | Socket |
No. of Contacts | 1Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 1-735075-0?
Additional datasheets, footprints and schematics for 1-735075-0 are listed on our Part Details page. You can also find images and similar parts to 1-735075-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-735075-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-735075-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-735075-0 fall under?
The 1-735075-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-735075-0 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-735075-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-735075-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-735075-0 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 1-735075-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-735075-0 often in real-time on the comparison pages.
What if I can't find stock of 1-735075-0?
You can fill out our help required form which you can use to request a quote for 1-735075-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.