Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
18,278
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
18,278
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
18,278
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
18,278
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
TE Store
from US$2.12
|
-
|
Buy Now |
Shield Material | Brass |
---|---|
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Number of Positions | 8 |
Port Configuration | Single Port |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .094in, 2.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .444in, 11.3mm |
コネクタの高さ | 11.3mm |
Housing Material | PA 9T GF30 |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 80 |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Mod Jack,rj45,8P8C |Amp Te Connectivity 1734795-5 | Newark Electronics |
Modular Conn/Ethernet Conn MOD JACK RJ45 8P8C | Rapid Electronics |
TE Connectivity MOD JACK RJ45 8P8C SHIELD W/PANEL 6u" Modular Connectors / Ethernet Connectors MOD JACK RJ45 8P8C SHIELD W/PANEL 6U | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
MOD JACK,RJ45,8P8C,SHIELD, W/P | Avnet America |
MOD JACK, RJ45,8P8C, SHIELD, W/PANEL,6uInch, RJ45 Connectors | TE Connectivity 1734795-5 | RS Americas |
Special Order: MOD JACK,RJ45,8P8C,SHIELD, W/PANEL,6u Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734795-5 | Internal Number: 1734795-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1734795-5?
Additional datasheets, footprints and schematics for 1734795-5 are listed on our Part Details page. You can also find images and similar parts to 1734795-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734795-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734795-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734795-5 fall under?
The 1734795-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734795-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734795-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734795-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734795-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1734795-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734795-5 often in real-time on the comparison pages.
What if I can't find stock of 1734795-5?
You can fill out our help required form which you can use to request a quote for 1734795-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.