Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Low |
Shield Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Port Configuration | Single Port |
Panel Ground Location | Top |
Status Indicator | None |
Number of Positions | 10 |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 12.25mm, .482in |
コネクタの高さ | 12.25mm |
PCB Tail Length | 3.25mm, .1281in |
Mating Entry Location | Side |
Housing Material | PA 46 GF30 |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 25 |
Packaging Method | Box & Tray, Tray |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mod-Jack,rj45, 8P8C, Shd Lp, 30U Au |Te Connectivity 1734580-3 | Newark Electronics |
MOD-JacK,RJ45, 8P8C, SHD LP, 30u Au" | Future Electronics |
MOD-JACK,RJ45, 8P8C, SHD LP, 30U'' AU | Avnet America |
Where can I find additional details, specifications and documents for a 1734580-3?
Additional datasheets, footprints and schematics for 1734580-3 are listed on our Part Details page. You can also find images and similar parts to 1734580-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734580-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734580-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734580-3 fall under?
The 1734580-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734580-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734580-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734580-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734580-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1734580-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734580-3 often in real-time on the comparison pages.
What if I can't find stock of 1734580-3?
You can fill out our help required form which you can use to request a quote for 1734580-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.