Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.99
|
420
in stock
|
Buy Now | |
TE Store
from US$7.97
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$6.16
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$6.81
|
420
in stock
|
Buy Now | |
Farnell
from US$6.45
|
350
in stock
|
Buy Now | |
Future Electronics
from US$5.83
|
-
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$9.38
|
-
|
Buy Now | |
Boersig
from US$6.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Stackable | No |
Number of Positions | 50 |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
コネクタの高さ | 15.27mm |
Connector Height | 15.27mm, .6001in |
Operating Voltage | 12VDC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 50 |
実装方法 | Tube |
Connector & Housing Type | Receptacle |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -35 – 85°C, -31 – 185°F |
High Temperature Compatible | Yes |
Champ050 50p A/P RCPT 25CL PB Connector & Housing Type: Receptacle Shielded: No Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Receptacle Wire-to-Board 50 | Idc D-Sub Connector | Part Number: 1734098-5 | Internal Number: 1734098-5 | 1.27 mm | TE Connectivity | TE Store |
Headers & Wire Housings 50P A/P Rcpt 25Cl |Amp Te Connectivity 1734098-5 | Newark Electronics |
Headers&Wire Housings 50p A/P RCPT 25CL | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub Champ050 50p A/P RCPT 25CL PB | Distrelec |
CONNECTOR, I/O, RCPT, 50POS, SMT | Farnell |
Conn SCSI F 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Champ050 50p A/P RCPT 25CL PB, IDC D-Sub Connectors | TE Connectivity 1734098-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1734098-5?
Additional datasheets, footprints and schematics for 1734098-5 are listed on our Part Details page. You can also find images and similar parts to 1734098-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734098-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734098-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734098-5 fall under?
The 1734098-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734098-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734098-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734098-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734098-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1734098-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734098-5 often in real-time on the comparison pages.
What if I can't find stock of 1734098-5?
You can fill out our help required form which you can use to request a quote for 1734098-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.