Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.94
|
No stock
|
Buy Now | |
TE Store
from US$4.36
|
9,799
in stock
|
Buy Now | |
TTI Europe
from US$3.31
|
1,610
in stock
|
Buy Now | |
Powell Electronics
from US$3.82
|
840
in stock
|
Buy Now | |
Heilind Electronics
from US$3.71
|
787
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.71
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
-
|
Buy Now | |
Future Electronics
from US$3.11
|
-
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
Avnet Asia
from US$2.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
Connector Profile | Standard |
PCB Retention Feature Material | Brass |
Number of Positions | 50 |
Stackable | No |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 1.9685µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Stack Height | 13.2mm, .52in |
Connector Height | 7.5mm, .29475in |
コネクタの高さ | 7.5mm |
Operating Voltage | 12VDC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 4MΩ |
Housing Material | Matte |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Polarized |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 35 |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -31 – 185°F, -35 – 85°C |
Champ 050 series,plug assembly PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm PCB Mount Header Right Angle Board-to-Board 50 | PCB Header & Receptacle | Part Number: 1734099-5 | Internal Number: 1734099-5 | 1.27 mm | TE Connectivity | TE Store |
CHAMP 050 SERIES,PLUG ASSEMBLY | TTI Europe |
CHAMP 050 SERIES,PLUG ASSEMBLY | Heilind Electronics |
Board-Board Connector Receptacle, 50 Position, 2Row | Newark Electronics |
50 Position 0.05 inch Right Angle Board to Board Plug | Future Electronics |
Conn SCSI PL 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Champ 050 series, plug assembly, PCB Headers and Receptacles | TE Connectivity 1734099-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Champ 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Board to Board |
Contact Termination Type | Through Hole |
Product Range | Champ 0.050 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734099-5?
Additional datasheets, footprints and schematics for 1734099-5 are listed on our Part Details page. You can also find images and similar parts to 1734099-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734099-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734099-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734099-5 fall under?
The 1734099-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734099-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734099-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734099-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734099-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Powell Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1734099-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734099-5 often in real-time on the comparison pages.
What if I can't find stock of 1734099-5?
You can fill out our help required form which you can use to request a quote for 1734099-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.