Status: | Unknown |
---|---|
Series: | LS-3 Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | - |
Pressure Max | 3bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | 3.175mm |
Product Range | LS-3 Series |
Level Switch, PVDF, 1/8" NPT, 10bar | RS |
Switch, Level, NO(Reversible), Vert, 1/8" NPT, 3bar, PVDF | Gems Sensors 173250 | RS Americas |
Liquid Level Sensor, 3Bar, 1/8" Npt | Newark Electronics |
LIQUID LEVEL SENSOR, 3BAR, 1/8" NPT | element14 |
Where can I find additional details, specifications and documents for a 173250?
Additional datasheets, footprints and schematics for 173250 are listed on our Part Details page. You can also find images and similar parts to 173250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173250 fall under?
The 173250 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 173250 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173250 you can contact the distributor directly for product support, shipping queries etc.
Is the 173250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173250 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 173250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173250 often in real-time on the comparison pages.
What if I can't find stock of 173250?
You can fill out our help required form which you can use to request a quote for 173250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.