Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
516
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
11,893
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
11,893
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
11,893
in stock
|
Buy Now | |
Farnell
from US$0.88
|
9,600
in stock
|
Buy Now | |
TE Store
from US$1.40
|
8,561
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Pre-Tin |
Mating Post Length | 7.5mm, .295in |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Brass |
コネクタの高さ | 10.4mm |
Connector Length | 10mm, .394in |
Connector Height | .409in, 10.4mm |
Operating Voltage | 250VAC |
Housing Material | 66 Nylon |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Strain Relief | Without |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings 4P EIS POST HDR ASSY | Rapid Electronics |
TE Connectivity 4P EIS POST HDR ASSY Board Connector 4 Contact(s) 1 Row(s) Male Straight Solder Terminal Natural Insulator Plug | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
4P EIS POST HDR ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 173081-4 | Internal Number: 173081-4 | TE Connectivity | TE Store |
Vertical Post Header,Receptacle,4way | RS |
4P Eis Post Hdr Assy Rohs Compliant: Yes |Amp Te Connectivity 173081-4 | Newark Electronics |
Conn Wire to Board HDR 4 POS 2.5mm Solder ST Thru-Hole | Avnet America |
EI Series, 2.5mm Pitch 4 Way 1 Row Straight PCB Header, Solder Termination | TE Connectivity 173081-4 | RS Americas |
Where can I find additional details, specifications and documents for a 173081-4?
Additional datasheets, footprints and schematics for 173081-4 are listed on our Part Details page. You can also find images and similar parts to 173081-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173081-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173081-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173081-4 fall under?
The 173081-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173081-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173081-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 173081-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173081-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 173081-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173081-4 often in real-time on the comparison pages.
What if I can't find stock of 173081-4?
You can fill out our help required form which you can use to request a quote for 173081-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.