Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | - |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 5kV |
Thickness | 0.229mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Length | 19.1mm |
Mounting Hole Dia | 4.8mm |
Insulator | Newark Electronics |
Thermal Interface Products DeltaPads Thermally Conductive Insulators for TO-220, 0.009, Grey, No Adhesive | Sager |
Where can I find additional details, specifications and documents for a 173-9-240P?
Additional datasheets, footprints and schematics for 173-9-240P are listed on our Part Details page. You can also find images and similar parts to 173-9-240P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173-9-240P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173-9-240P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173-9-240P fall under?
The 173-9-240P is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 173-9-240P when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173-9-240P you can contact the distributor directly for product support, shipping queries etc.
Is the 173-9-240P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173-9-240P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 173-9-240P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173-9-240P often in real-time on the comparison pages.
What if I can't find stock of 173-9-240P?
You can fill out our help required form which you can use to request a quote for 173-9-240P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.