Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
1,212
in stock
|
Buy Now | |
Sager
from US$0.29
|
21,489
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,212
in stock
|
Buy Now | |
element14
from US$0.36
|
1,212
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
22
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$0.36
|
-
|
Buy Now |
Insulator Body Material | - |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 4kV |
Thickness | 0.178mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Length | 18mm |
Mounting Hole Dia | 4.1mm |
Thermal Interface Products DeltaPads Thermally Conductive Insulators for TO-220, 0.007, Grey, No Adhesive | Sager |
Insulator | Newark Electronics |
173-7 Series 0.33â–‘ C/W Resistance Non Adhesive Thermally Conductive Insulator | Future Electronics |
THERMAL MANAGEMENT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 173-7-220P?
Additional datasheets, footprints and schematics for 173-7-220P are listed on our Part Details page. You can also find images and similar parts to 173-7-220P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173-7-220P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173-7-220P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173-7-220P fall under?
The 173-7-220P is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 173-7-220P when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173-7-220P you can contact the distributor directly for product support, shipping queries etc.
Is the 173-7-220P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173-7-220P have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 173-7-220P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173-7-220P often in real-time on the comparison pages.
What if I can't find stock of 173-7-220P?
You can fill out our help required form which you can use to request a quote for 173-7-220P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.