Status: | Unknown |
---|---|
Series: | NeoPress 172801 Series |
RoHS: | Unknown |
Prices starting from US$15.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.54
|
596
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
1,394
in stock
|
Buy Now | |
Distrelec
from US$26.06
|
1,394
in stock
|
Buy Now | |
Newark Electronics
from US$29.03
|
596
in stock
|
Buy Now | |
element14
from US$25.70
|
596
in stock
|
Buy Now | |
Heilind Electronics
from US$25.99
|
207
in stock
|
Buy Now | |
RS Americas
from US$15.62
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.99
|
69
in stock
|
Buy Now | |
Avnet America
from US$19.34
|
-
|
Buy Now |
Product Range | NeoPress 172801 Series |
---|---|
No. of Contacts | 252Contacts |
Gender | Header |
Pitch Spacing | 3.5mm |
Contact Termination Type | Through Hole |
No. of Rows | 6Rows |
Row Pitch | 1.2mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex Board to Board & Mezzanine Connectors Ne | Distrelec |
Mezzanine Conn, Hdr, 252Pos, 6Row, 3.5Mm | Newark Electronics |
MEZZANINE CONN, HDR, 252POS, 6ROW, 3.5MM | element14 |
NEOPRESS MEZZ PLUG 252 CIR 6X14,3.5MM,13.5MM HT | Heilind Electronics |
NeoPress High-Speed Mezzanine Plug 3.50mm Pitch 6x14 84 Triads (252 Circuits) | Molex Incorporated 172801-0001 | RS Americas |
NeoStack 6x14 Plug 13.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 172801-0001?
Additional datasheets, footprints and schematics for 172801-0001 are listed on our Part Details page. You can also find images and similar parts to 172801-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172801-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172801-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172801-0001 fall under?
The 172801-0001 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172801-0001 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172801-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 172801-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172801-0001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 172801-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172801-0001 often in real-time on the comparison pages.
What if I can't find stock of 172801-0001?
You can fill out our help required form which you can use to request a quote for 172801-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.