Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0382
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0382
|
30,012
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
9,500
in stock
|
Buy Now | |
TE Store
from US$0.05
|
6,326
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | .5 – 2mm² |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm², .85mm² |
Wire Insulation Diameter | 2.2 – 3.4mm, .086 – .134in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Rectangular Connector Accessories Contact Male 20-14AWG MIC | TE Connectivity 172777-1 | RS Americas |
MIC MARE-2 TAB CONTACT Terminal Type: Tab Mating Tab Width: 3 mm Mating Tab Width: .118 in Mating Tab Thickness: .65 mm Mating Tab Thickness: .025 in Tab 3 mm .118" .65 mm | Automotive Terminal | Part Number: 172777-1 | Internal Number: 172777-1 | TE Connectivity | TE Store |
Contact, Male, 20-14AWG, MIC | RS |
Automotive Contact, Pin, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
TE Connectivity - AMP MIC MARE-2 TAB CONTACT | Distrelec |
Where can I find additional details, specifications and documents for a 172777-1?
Additional datasheets, footprints and schematics for 172777-1 are listed on our Part Details page. You can also find images and similar parts to 172777-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172777-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172777-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172777-1 fall under?
The 172777-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172777-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172777-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172777-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172777-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, TE Store, RS and Newark Electronics have stock available or on a lead time for 172777-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172777-1 often in real-time on the comparison pages.
What if I can't find stock of 172777-1?
You can fill out our help required form which you can use to request a quote for 172777-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.