Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.8 – 5.3mm, .11 – .208in |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Pl Mkii 250 Rec 18-14Awg Pre-Tin Nb109 |Amp Te Connectivity 172763-2 | Newark Electronics |
250 P/L MK2 FLAG REC CONT NB109 H4 | Avnet America |
Where can I find additional details, specifications and documents for a 172763-2?
Additional datasheets, footprints and schematics for 172763-2 are listed on our Part Details page. You can also find images and similar parts to 172763-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172763-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172763-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172763-2 fall under?
The 172763-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 172763-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172763-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172763-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172763-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 172763-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172763-2 often in real-time on the comparison pages.
What if I can't find stock of 172763-2?
You can fill out our help required form which you can use to request a quote for 172763-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.