Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
144,159
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
144,159
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
144,159
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
144,159
in stock
|
Buy Now | |
Farnell
from US$0.27
|
116,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Length | .901in, 22.9mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
For Use With | 250 Series |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 250 Flag Positive Lock Hsg 1P |Amp Te Connectivity 1-172469-1 | Newark Electronics |
Terminals 250 FLAG POSITIVE LOCK HSG 1P | Rapid Electronics |
TE Connectivity - AMP Housing PL 250 Housing NAT 6/6 NYLON | Distrelec |
RCPT HOUSING, 1POS, NYLON 6.6, NATURAL | Farnell |
Positive lock plug housing,flag,6.35mm | RS |
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America |
250 Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 1-172469-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-172469-1?
Additional datasheets, footprints and schematics for 1-172469-1 are listed on our Part Details page. You can also find images and similar parts to 1-172469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172469-1 fall under?
The 1-172469-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-172469-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172469-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-172469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172469-1 often in real-time on the comparison pages.
What if I can't find stock of 1-172469-1?
You can fill out our help required form which you can use to request a quote for 1-172469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.