Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
5,030
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
379,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
379,650
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
379,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
67,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
22,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
18,985
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,030
in stock
|
Buy Now | |
element14
from US$0.18
|
5,030
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | 21.6mm, .85in |
Accepts Wire Insulation Diameter Range | 2.8 – 5.2mm, .11 – .208in |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 PL MKII FLAG REC. 18-14AWG PTBR | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.08mm2 | Distrelec |
250 FLAG POSITIVE REC | Heilind Electronics |
250 PL MKII FLAG REC. 18-14AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 172763-1 | Internal Number: 172763-1 | TE Connectivity | TE Store |
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 172763-1 | Newark Electronics |
OPEN BARREL SPLICE, 6.35 X 0.81MM | element14 |
Quick Disconnect Terminal 14-18AWG F 21.6mm 7.8mm Pre-Tin Strip | Avnet America |
PL 250 FLAG REC 18-22 0.40 X 49.2 PTBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 172763-1?
Additional datasheets, footprints and schematics for 172763-1 are listed on our Part Details page. You can also find images and similar parts to 172763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172763-1 fall under?
The 172763-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 172763-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172763-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 172763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172763-1 often in real-time on the comparison pages.
What if I can't find stock of 172763-1?
You can fill out our help required form which you can use to request a quote for 172763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.