Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
52,107
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
52,107
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
52,107
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
52,107
in stock
|
Buy Now | |
Farnell
from US$0.50
|
42,000
in stock
|
Buy Now | |
TE Store
from US$0.57
|
19,732
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$7.05
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Sager
from US$8.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Mating Post Length | 7.5mm, .295in |
Contact Type | Pin |
Contact Current Rating (Max) | 3.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 10.4mm, .409in |
Connector Length | 10mm, .394in |
コネクタの高さ | 10.4mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | 6/6 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Retention Solder Tails |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
4P Post Header Shrouded Plug Conn |Amp Te Connectivity 172732-4 | Newark Electronics |
TE Connectivity - AMP PCB Conn PT HEADER 4P EIS WITH KINK | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM | Farnell |
POST HEADER 4P EIS WITH KINK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 172732-4 | Internal Number: 172732-4 | TE Connectivity | TE Store |
Conn Wire to Board HDR 4 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172732-4?
Additional datasheets, footprints and schematics for 172732-4 are listed on our Part Details page. You can also find images and similar parts to 172732-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172732-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172732-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172732-4 fall under?
The 172732-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 172732-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172732-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 172732-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172732-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172732-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172732-4 often in real-time on the comparison pages.
What if I can't find stock of 172732-4?
You can fill out our help required form which you can use to request a quote for 172732-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.