Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
3,781
in stock
|
Buy Now | |
element14
from US$0.75
|
3,781
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
2,230
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
1,419
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
970
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
234
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
2
in stock
|
Buy Now | |
Compona
-
|
10,682
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 6.35mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC-2A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Length | 6.35mm |
---|---|
Thread Size - Imperial | 4-40 UNC-2A |
RoHS Compliant | Yes |
SCREW LOCK, 6.35MM, 4-40 UNC-2A | element14 |
FCT SCREW LOCK | TTI Europe |
FCT - a Molex company Screw Connection PU%3DPack of 2 pieces | Distrelec |
Fct Spring Clip W/ Screw Rohs Compliant: Yes |Molex/fct 172704-0122 | Newark Electronics |
F-SCHV-1 FCT SPRING CLIP W/ SCREW | Heilind Electronics |
Connector Accessories Screw Lock Pair | Avnet America |
Standard-Density Dual-Port, Female, Right-Angle, Through Hole, 9 Circuit per | FCT by Molex 172704-0122 | RS Americas |
Where can I find additional details, specifications and documents for a 172704-0122?
Additional datasheets, footprints and schematics for 172704-0122 are listed on our Part Details page. You can also find images and similar parts to 172704-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0122 fall under?
The 172704-0122 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 172704-0122 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0122 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Distrelec and Newark Electronics have stock available or on a lead time for 172704-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0122 often in real-time on the comparison pages.
What if I can't find stock of 172704-0122?
You can fill out our help required form which you can use to request a quote for 172704-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.