Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Distrelec
from US$1.38
|
8,253
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
5,564
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,836
in stock
|
Buy Now | |
element14
from US$0.83
|
1,415
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,122
in stock
|
Buy Now | |
Compona
-
|
2,674
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC-2B |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Length | 12.7mm |
---|---|
Thread Size - Imperial | 4-40 UNC-2B |
RoHS Compliant | Yes |
FCT - a Molex company Threaded bolt PU%3DPack of 2 pieces UNC 4-40 | Distrelec |
FCT FEMALE SCREW LOCK | TTI Europe |
FCT SCREW LOCK 4-40 UNC 12.7 TIN PLAT | Rutronik |
Threaded head screw | Transfer Multisort Elektronik |
SCREW LOCK, 8MM, 4-40 UNC | element14 |
Connector Accessories Locking Post | Avnet Abacus |
Fml Screwlock steel 4-40 UNC 2PerPk | RS |
Fct Screw 4-40 Unc 12.7 Tin Plated Rohs Compliant: Yes |Molex/fct 172704-0093 | Newark Electronics |
Female Screw Lock, 4-40-UNC Thread, 12.70mm Length, Tin-Plated Steel | FCT by Molex 172704-0093 | RS Americas |
Where can I find additional details, specifications and documents for a 172704-0093?
Additional datasheets, footprints and schematics for 172704-0093 are listed on our Part Details page. You can also find images and similar parts to 172704-0093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0093 fall under?
The 172704-0093 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 172704-0093 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0093 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0093 have stock available?
Authorised distributors including Distrelec, TTI Europe, Rutronik, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 172704-0093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0093 often in real-time on the comparison pages.
What if I can't find stock of 172704-0093?
You can fill out our help required form which you can use to request a quote for 172704-0093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.