Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Current Rating (Max) | 10A |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189A |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized, Certified |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Termination Post & Tail Length | 4.1mm, .161in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
4 Pos Sr Mate-N-Lo Rohs Compliant: Yes |Amp Te Connectivity 172294-1 | Newark Electronics |
Conn Power HDR 4 POS 5.08mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 172294-1?
Additional datasheets, footprints and schematics for 172294-1 are listed on our Part Details page. You can also find images and similar parts to 172294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172294-1 fall under?
The 172294-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172294-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172294-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 172294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172294-1 often in real-time on the comparison pages.
What if I can't find stock of 172294-1?
You can fill out our help required form which you can use to request a quote for 172294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.