Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | In-line |
Contact Type | Socket |
Contact Current Rating (Max) | 2.5A |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | 1.1 – 1.5mm, .043 – .059in |
Connector Length | 10mm, .394in |
Wire Size | .12 – .15mm², 26AWG |
コネクタの高さ | 13.8mm |
Connector Height | 13.8mm, .543in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Zugelassene Standards | UL Recognized |
Approved Standards | UL Recognized |
UL Rating | Recognized |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Post Header Assembly |
Packaging Quantity | 700 |
Packaging Method | Bag |
実装方法 | Bag |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Where can I find additional details, specifications and documents for a 172187-3?
Additional datasheets, footprints and schematics for 172187-3 are listed on our Part Details page. You can also find images and similar parts to 172187-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172187-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172187-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172187-3 fall under?
The 172187-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172187-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172187-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172187-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172187-3 have stock available?
There is no stock from authorised distributors for 172187-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172187-3 often in real-time on the comparison pages.
What if I can't find stock of 172187-3?
You can fill out our help required form which you can use to request a quote for 172187-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.