Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Brown |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .984in, 25mm |
Centerline | .354in, 9mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings 4P Plug Hsg |Amp Te Connectivity 172134-3 | Newark Electronics |
Conn Housing PL 4 POS 9mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 9mm |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172134-3?
Additional datasheets, footprints and schematics for 172134-3 are listed on our Part Details page. You can also find images and similar parts to 172134-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172134-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172134-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172134-3 fall under?
The 172134-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172134-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172134-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172134-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172134-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 172134-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172134-3 often in real-time on the comparison pages.
What if I can't find stock of 172134-3?
You can fill out our help required form which you can use to request a quote for 172134-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.