Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
4,260
in stock
|
Buy Now | |
TE Store
from US$0.47
|
8,736
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
4,000
in stock
|
Buy Now | |
element14
from US$0.41
|
274
in stock
|
Buy Now | |
Farnell
from US$0.39
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 4 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .984in, 25mm |
Centerline | .354in, 9mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 PLUG HSG 4P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 172134-1 | Internal Number: 172134-1 | TE Connectivity | TE Store |
Housing, plug, 4 way, 250 lance, natural | RS |
Terminals 250 SERIES PLUG 4pin | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 PLUG HSG 4P NYLON NAT | Distrelec |
CONNECTOR HOUSING, RCPT, 4POS, 9MM | element14 |
Connector Housing, Rcpt, 4Pos, 9Mm | Newark Electronics |
Conn Housing PL 4 POS 9mm Crimp ST Cable Mount | Avnet America |
FF 250 PLUG HSG 4P NYLON NAT | TE Connectivity 172134-1 | RS Americas |
250 SERIES PLUG HSG 4P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172134-1?
Additional datasheets, footprints and schematics for 172134-1 are listed on our Part Details page. You can also find images and similar parts to 172134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172134-1 fall under?
The 172134-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172134-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172134-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 172134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172134-1 often in real-time on the comparison pages.
What if I can't find stock of 172134-1?
You can fill out our help required form which you can use to request a quote for 172134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.