Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172132-1 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
7,196
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,696
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
301
in stock
|
Buy Now | |
element14
from US$0.36
|
262
in stock
|
Buy Now | |
Farnell
from US$0.40
|
262
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
200
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,228
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
409
in stock
|
Buy Now | |
Boersig
-
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .984in, 25mm |
Centerline | 7mm, .275in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals HOUSING PLUG 3P NAT | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 PLUG HSG 3P NYLON NAT | Distrelec |
Terminal Housing, Receptacle, 3Pos | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 3POS | element14 |
Housing, plug, 3 way, 250 lance, natural | RS |
250 SERIES PLUG HSG 3P | Heilind Electronics |
Conn Housing PL 3 POS Crimp ST | Avnet America |
AMP 250 Series, 3 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 172132-1 | RS Americas |
250 SERIES PLUG HSG 3P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172132-1?
Additional datasheets, footprints and schematics for 172132-1 are listed on our Part Details page. You can also find images and similar parts to 172132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172132-1 fall under?
The 172132-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172132-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172132-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 172132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172132-1 often in real-time on the comparison pages.
What if I can't find stock of 172132-1?
You can fill out our help required form which you can use to request a quote for 172132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.