Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172130-1 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
4,700
in stock
|
Buy Now | |
element14
from US$0.28
|
17,689
in stock
|
Buy Now | |
Farnell
from US$0.27
|
17,689
in stock
|
Buy Now | |
Boersig
from US$0.22
|
16,289
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
12,890
in stock
|
Buy Now | |
TE Store
from US$0.35
|
6,004
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,290
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
2,652
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
619
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 25mm, .984in |
Centerline | 6mm, .236in |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PLUG HOUSING, 2POS, NYLON 6.6, NAT | element14 |
250 SERIES PLUG HSG 2P NATURAL | TTI Europe |
FF 250 REC HSG 2P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 172130-1 | Internal Number: 172130-1 | Alias Number: 0-0172130-1 | Natural | TE Connectivity | TE Store |
Housing, plug, 2 way, 250 lance, natural | RS |
Plug Housing, 2Pos, Nylon 6.6, Nat | Newark Electronics |
250 SERIES PLUG HSG 2P NATURAL | Heilind Electronics |
Terminals cover | Transfer Multisort Elektronik |
2 Position 2.5 mm Crimp Terminal Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 2 POS 6mm Crimp ST | Avnet America |
AMP 250 Series, 2 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 172130-1 | RS Americas |
Terminals PLUG 2P NATURAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2.2mm |
For Use With | 170342 170343 170350 Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 172130-1?
Additional datasheets, footprints and schematics for 172130-1 are listed on our Part Details page. You can also find images and similar parts to 172130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172130-1 fall under?
The 172130-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172130-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172130-1 have stock available?
Authorised distributors including element14, Farnell, Boersig, TTI Europe and TE Store have stock available or on a lead time for 172130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172130-1 often in real-time on the comparison pages.
What if I can't find stock of 172130-1?
You can fill out our help required form which you can use to request a quote for 172130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.