Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.53
|
470
in stock
|
Buy Now | |
TE Store
from US$0.34
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
470
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PBT GF |
Cable Bundle Diameter | .661in, 16.8mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 750 |
Packaging Method | Box |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
COVER MQS CB 90 Protection & Strain Relief Accessory Type: Cover Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Cover With Black PBT GF | Automotive Connector Cap & Cover | Part Number: 1719667-1 | Internal Number: 1719667-1 | TE Connectivity | TE Store |
Automotive Connectors Cover Mqs Cb 90 |Amp Te Connectivity 1719667-1 | Newark Electronics |
Automotive Connectors COVER MQS CB 90 | Rapid Electronics |
TE Connectivity Connector Accessories Cover Right Angle Glass Filled Polybutylene Terephthalate Black Automotive Box | Distrelec |
COVER MQS CB 90 | TE Connectivity 1719667-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1719667-1?
Additional datasheets, footprints and schematics for 1719667-1 are listed on our Part Details page. You can also find images and similar parts to 1719667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719667-1 fall under?
The 1719667-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1719667-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719667-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1719667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719667-1 often in real-time on the comparison pages.
What if I can't find stock of 1719667-1?
You can fill out our help required form which you can use to request a quote for 1719667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.