Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
17,348
in stock
|
Buy Now | |
Farnell
from US$0.21
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
17,348
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
17,348
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
17,348
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Mating Tab Width | .63mm, .025in |
Crimp Type | F-Crimp |
Typical Current Rating | 7.5A |
Mating Tab Thickness | .63mm, .025in |
Interface Plating | Silver (Ag) |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Wire Size Search | 1mm², .75mm², .85mm² |
Wire Size | 18AWG, .75 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
PWR CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
Automotive Connectors Mqs Cb Terminal Awg 18 |Amp Te Connectivity 1719532-5 | Newark Electronics |
Automotive Connectors MQS CB TERMINAL AWG 18 | Rapid Electronics |
TE Connectivity - AMP MQS063 Ag rec CB unseal. AWG18 | Distrelec |
Socket Contact 18AWG Copper Female Crimp 7.5A T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1719532-5?
Additional datasheets, footprints and schematics for 1719532-5 are listed on our Part Details page. You can also find images and similar parts to 1719532-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1719532-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1719532-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1719532-5 fall under?
The 1719532-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1719532-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1719532-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1719532-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1719532-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1719532-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1719532-5 often in real-time on the comparison pages.
What if I can't find stock of 1719532-5?
You can fill out our help required form which you can use to request a quote for 1719532-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.