Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.40
|
7,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
7,875
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
7,875
in stock
|
Buy Now | |
Farnell
from US$0.42
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
5,176
in stock
|
Buy Now | |
TE Store
from US$0.49
|
2,652
in stock
|
Buy Now | |
element14
from US$0.49
|
1,540
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .984in, 25mm |
Centerline | .354in, 9mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 250SER PLUG HSG 6P GRN | Rapid Electronics |
TE Connectivity FF 250 PLUG HSG 6P NYLON NAT Combination | Distrelec |
RCPT HOUSING, 6POS, NYLON 6.6, NATURAL | Farnell |
Crimp Terminal Housing, Rcpt, 6Pos, Pa66 | Newark Electronics |
FF 250 PLUG HSG 6P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 6 Straight | Crimp Terminal Housing | Part Number: 171898-1 | Internal Number: 171898-1 | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 6POS, 9MM | element14 |
250 SERIES PLUG HOUSING 6 POSITION NATURAL COLOUR | Future Electronics |
Conn Housing PL 6 POS 9mm Crimp ST | Avnet America |
Housing, plug, 6 way, 250 lance, natural | TE Connectivity 171898-1 | RS Americas |
250 SERIES PLUG HSG 6P NATURAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 171898-1?
Additional datasheets, footprints and schematics for 171898-1 are listed on our Part Details page. You can also find images and similar parts to 171898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171898-1 fall under?
The 171898-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171898-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171898-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 171898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171898-1 often in real-time on the comparison pages.
What if I can't find stock of 171898-1?
You can fill out our help required form which you can use to request a quote for 171898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.