Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
46,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
39,749
in stock
|
Buy Now | |
Farnell
from US$0.42
|
31,800
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
14,500
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
9,811
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
8,020
in stock
|
Buy Now | |
element14
from US$0.50
|
8,020
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
7,513
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
7,046
in stock
|
Buy Now | |
Sager
from US$0.25
|
3,730
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
2,357
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
785
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
172
in stock
|
Buy Now | |
TE Store
from US$0.58
|
49
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Horizontal |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .295in, 7.5mm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | .8µm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 6.7mm |
Connector Height | 6.7mm, .264in |
Connector Length | 10mm, .394in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | 6/6 Nylon |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Solder Tails |
Mating Retention | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Headers&Wire Housings 4P HDR R/A | Rapid Electronics |
CONN, R/A HEADER, 4POS, 1ROW, 2.54MM, TH | Farnell |
POST HEADER ASSY HO | TTI Europe |
Conn Wire to Board HDR 4 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
Wire-To-Board Connector, Right Angle, Amp Ei Series, Through Hole, Header, 4, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 171826-4 | Newark Electronics |
HEADER, RIGHT ANGLE, 4 WAY, 2.5MM PITCH | element14 |
TE Connectivity POST HEADER ASSY HORIZONTAL EI Board Connector 4 Contact(s) 1 Row(s) Male Right Angle 0.098 inch Pitch Solder Terminal Natural Insulator | Distrelec |
Headers & Wire Housings 4P HDR R/A | Sager |
POST HEADER ASSY HORIZONTAL EI | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
POST HEADER ASSY HORIZONTAL EI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 171826-4 | Internal Number: 171826-4 | TE Connectivity | TE Store |
2.5mm Header,pin,EI,90°,4way | RS |
4 Position Single Row 0.098 inch Horizontal Shrouded Header Connector | Future Electronics |
EI Series, 2.5mm Pitch 4 Way 1 Row Right Angle PCB Header, Solder Termination | TE Connectivity 171826-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 171826-4?
Additional datasheets, footprints and schematics for 171826-4 are listed on our Part Details page. You can also find images and similar parts to 171826-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171826-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171826-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171826-4 fall under?
The 171826-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171826-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171826-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171826-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171826-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 171826-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171826-4 often in real-time on the comparison pages.
What if I can't find stock of 171826-4?
You can fill out our help required form which you can use to request a quote for 171826-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.