Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
331
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
324,632
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
324,632
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
29,800
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
26,000
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
18,869
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
6,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,376
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,996
in stock
|
Buy Now | |
element14
from US$0.15
|
4,346
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,336
in stock
|
Buy Now | |
Conrad
from US$0.27
|
2,014
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
341
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
206
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Straight |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .8µm, 31.496µin |
Contact Current Rating (Max) | 3.5A |
Housing Color | Natural |
Centerline (Pitch) | .0984in, 2.5mm |
Housing Material | Brass |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers&Wire Housings 4-POS VERTICAL HDR | Rapid Electronics |
TE Connectivity - AMP PCB Conn TYPE V EIS Conn 4P ASSY | Distrelec |
TYPE V EIS CONNECTOR | TTI Europe |
TYPE V EIS CONNECTOR 4P ASSY | Heilind Electronics |
Conn Wire to Board HDR 4 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
Conn Wire to Board HDR 4 POS 2.5mm Solder ST Thru-Hole Bag/Box | Future Electronics |
TYPE V EIS CONNECTOR 4P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 171825-4 | Internal Number: 171825-4 | TE Connectivity | TE Store |
Wire-Board Connector Header, 4 Position, 2.5Mm | Newark Electronics |
HEADER, 4PIN | element14 |
Content: 1 pc(s) | Conrad |
Socket | Transfer Multisort Elektronik |
Header vert 4 way 2.5mm EI | RS |
CONNECTOR, EIS, TYPE V, HEADER, 4 POSITION, 2.50 MM CENTERLINE | TE Connectivity 171825-4 | RS Americas |
Headers & Wire Housings 4-POS VERTICAL HDR | Sager |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.49mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 171825-4?
Additional datasheets, footprints and schematics for 171825-4 are listed on our Part Details page. You can also find images and similar parts to 171825-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171825-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171825-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171825-4 fall under?
The 171825-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 171825-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171825-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171825-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171825-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Heilind Electronics and Avnet America have stock available or on a lead time for 171825-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171825-4 often in real-time on the comparison pages.
What if I can't find stock of 171825-4?
You can fill out our help required form which you can use to request a quote for 171825-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.