Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
7,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,506
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
7,506
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,506
in stock
|
Buy Now | |
Farnell
from US$0.31
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PVC |
Number of Positions | 1 |
Terminal Orientation | Flag |
Accepts Terminal Style | Receptacle |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Applies To | Wire/Cable |
Product Type | Insulation Sleeve |
Insulated | Yes |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
Automotive Connectors Insu Slv Injention Ty |Amp Te Connectivity 1717268-2 | Newark Electronics |
Automotive Connectors INSU SLV INJENTION TY | Rapid Electronics |
TE Connectivity PL EX 250 INSULATED FLAG REC PVC V-0 Aut | Distrelec |
INSULATION SLEEVE, RECEPTACLE CONN | Farnell |
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Accessory Type | Insulation Sleeve |
---|---|
For Use With | AMP Positive Lock 250 Series Receptacle Connectors |
Product Range | Positive Lock 250 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1717268-2?
Additional datasheets, footprints and schematics for 1717268-2 are listed on our Part Details page. You can also find images and similar parts to 1717268-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717268-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717268-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717268-2 fall under?
The 1717268-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1717268-2 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717268-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717268-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717268-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1717268-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717268-2 often in real-time on the comparison pages.
What if I can't find stock of 1717268-2?
You can fill out our help required form which you can use to request a quote for 1717268-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.