Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0175057-1 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
10,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
675
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .11 – .161in, 2.8 – 4.1mm |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
Overall Length | .759in, 19.3mm |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 PL EX FLAG REC. 18-12AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 175057-1 | Internal Number: 175057-1 | Alias Number: 0-0175057-1 | TE Connectivity | TE Store |
Automotive Conn 250 Positive Lock Reel Of 3000 |Amp Te Connectivity 175057-1 | Newark Electronics |
Automotive Conn 250 POSITIVE LOCK Reel of 3000 | Rapid Electronics |
TE Connectivity 250 PL EX FLAG REC. 18-12AWG PTBR Automo | Distrelec |
250 POSITIVE LOCK EX FLAG REC | Heilind Electronics |
250 Series 8 to 12 AWG Pre Tin Brass Flag Positive Lock Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
PL EX 250 REC 18-12AWG PTBR FLAG | TE Connectivity 175057-1 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 18-12AWG | element14 |
250 POSITIVE LOCK EX FLAG REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Insulator Colour | - |
Conductor Area CSA | 3.37mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175057-1?
Additional datasheets, footprints and schematics for 175057-1 are listed on our Part Details page. You can also find images and similar parts to 175057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175057-1 fall under?
The 175057-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175057-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175057-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 175057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175057-1 often in real-time on the comparison pages.
What if I can't find stock of 175057-1?
You can fill out our help required form which you can use to request a quote for 175057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.