Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
764
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
764
in stock
|
Buy Now | |
element14
from US$2.74
|
764
in stock
|
Buy Now | |
TE Store
from US$2.78
|
711
in stock
|
Buy Now | |
Rapid Electronics
from US$2.88
|
142
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
142
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Brown |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 1.3in, 33mm |
Centerline | .484in, 12.3mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 500 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Terminal Housing, Receptacle, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 171447-3 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 2POS | element14 |
FF 375 PLUG HSG 2P NYLON BROWN Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Brown Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 171447-3 | Internal Number: 171447-3 | Brown | TE Connectivity | TE Store |
Terminals FF 375 PLUG HSG 2P NYLON BROWN | Rapid Electronics |
TE Connectivity - AMP Housing FF 375 PLUG HSG 2P NYLON BROWN | Distrelec |
Conn Housing RCP 2 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 171447-3?
Additional datasheets, footprints and schematics for 171447-3 are listed on our Part Details page. You can also find images and similar parts to 171447-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171447-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171447-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171447-3 fall under?
The 171447-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171447-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171447-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 171447-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171447-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 171447-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171447-3 often in real-time on the comparison pages.
What if I can't find stock of 171447-3?
You can fill out our help required form which you can use to request a quote for 171447-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.