Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | LCP |
---|---|
Number of Circuits | 3 |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
Connector Housing Unsealed Receptacle 3-Position Straight Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 171370-7?
Additional datasheets, footprints and schematics for 171370-7 are listed on our Part Details page. You can also find images and similar parts to 171370-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171370-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171370-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171370-7 fall under?
The 171370-7 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 171370-7 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171370-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 171370-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171370-7 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 171370-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171370-7 often in real-time on the comparison pages.
What if I can't find stock of 171370-7?
You can fill out our help required form which you can use to request a quote for 171370-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.