Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
6,415,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
6,415,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,415,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,980
in stock
|
Buy Now | |
element14
from US$0.19
|
2,980
in stock
|
Buy Now | |
TE Store
from US$0.21
|
1,896
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Mating Pin Diameter | .09in, 2.29mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Height | 6mm, .236in |
Accepts Wire Insulation Diameter Range | 2 – 3.4mm, .079 – .134in |
Lead Wire Size | 20 – 16AWG, .518 – 1.31mm² |
Stock Thickness (Magnet Wire Side) | .37mm, .0145in |
Overall Length | 20.6mm, .811in |
Wire Insulation Diameter (Max) | 3.4mm, .134in |
Magnet Wire Size | .5 – 1.25mm, 20 – 16AWG |
Wire Size | 20 – 16AWG, .5 – 1.25mm² |
Material Thickness | .37mm, .0145in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Crimp Area Length | 6.13mm, .241in |
Termination Method | Crimp |
Terminals CLUSTER PIN REC Reel of 1000 | Rapid Electronics |
TE Connectivity - AMP Magnet Wire TerminalsCLUSTER PIN REC | Distrelec |
CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
CLUSTER PIN REC Part Number: 170063-2 | Internal Number: 170063-2 | TE Connectivity | TE Store |
Magnet Wire Terminal 16-20AWG PIN 16.5mm 5.2mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 170851-1 171370-1/-3/-5 & 1-171370-1 Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170063-2?
Additional datasheets, footprints and schematics for 170063-2 are listed on our Part Details page. You can also find images and similar parts to 170063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170063-2 fall under?
The 170063-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170063-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170063-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 170063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170063-2 often in real-time on the comparison pages.
What if I can't find stock of 170063-2?
You can fill out our help required form which you can use to request a quote for 170063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.