Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
13,467
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
13,467
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
13,467
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
13,467
in stock
|
Buy Now | |
element14
from US$0.51
|
167
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal Orientation | Straight |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 21.3mm, .838in |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
.250 Pidg Faston Recept |Amp Te Connectivity 170604-1 | Newark Electronics |
Terminals .250 PIDG FASTON RECEPT | Rapid Electronics |
TE Connectivity - AMP .250 PIDG FASTON RECEPT | Distrelec |
CLOSED BARREL SPLICE, 6.35 X 0.81MM | element14 |
PIDG Quick Disconnect Terminal 14-16AWG RCP 21.3mm 7.6mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170604-1?
Additional datasheets, footprints and schematics for 170604-1 are listed on our Part Details page. You can also find images and similar parts to 170604-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170604-1 fall under?
The 170604-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170604-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170604-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170604-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170604-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 170604-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170604-1 often in real-time on the comparison pages.
What if I can't find stock of 170604-1?
You can fill out our help required form which you can use to request a quote for 170604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.