Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
154
in stock
|
Buy Now | |
TE Store
from US$2.34
|
3,034
in stock
|
Buy Now | |
Heilind Electronics
from US$2.06
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.06
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
TTI Europe
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
Number of PCB Ground Tabs | 2 |
Port Configuration | Single Port |
Status Indicator | None |
Number of Positions | 8 |
Keyed | No |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Vertical |
Number of Loaded Positions | 8 |
Contact Mating Area Plating Material Thickness | .75µm, 30µin |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Connector Height | .512in, 13.02mm |
PCB Tail Length | 13mm, .51in |
コネクタの高さ | 13.02mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Tape & Reel |
Packaging Quantity | 250 |
実装方法 | Tape & Reel |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Invertible Modular Jack 8P shielded Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1705549-1 | Internal Number: 1705549-1 | TE Connectivity | TE Store |
INVERTIBLE MODULAR JACK 8P SHIELDED | Heilind Electronics |
Invertible Modular Jack 8P | RS |
Rj45 Connector, Jack, 8P8C, 1Port, Smt | Newark Electronics |
8p8c (RJ45, Ethernet) Surface Mount Vertical Shielded Jack Modular Connector | Future Electronics |
AMP1705549-1 | Avnet America |
Invertible Modular Jack 8P shielded, RJ45 Connectors | TE Connectivity 1705549-1 | RS Americas |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT | element14 |
8/8 INVERTIBLE MODULAR JACK | TTI Europe |
Where can I find additional details, specifications and documents for a 1705549-1?
Additional datasheets, footprints and schematics for 1705549-1 are listed on our Part Details page. You can also find images and similar parts to 1705549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1705549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1705549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1705549-1 fall under?
The 1705549-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1705549-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1705549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1705549-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1705549-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1705549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1705549-1 often in real-time on the comparison pages.
What if I can't find stock of 1705549-1?
You can fill out our help required form which you can use to request a quote for 1705549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.