Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,150
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
119,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
118,777
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
118,777
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
118,777
in stock
|
Buy Now | |
Farnell
from US$0.25
|
95,250
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 18AWG, 20AWG |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity - AMP 170307-1 LP MIC REC LP | Distrelec |
170307-1 Lp Mic Rec Lp |Amp Te Connectivity 170458-1 | Newark Electronics |
Automotive Connectors 170307-1 LP MIC REC LP | Rapid Electronics |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
MIC,Contact,receptacle,0.30-0.90mm² | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170458-1?
Additional datasheets, footprints and schematics for 170458-1 are listed on our Part Details page. You can also find images and similar parts to 170458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170458-1 fall under?
The 170458-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170458-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170458-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 170458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170458-1 often in real-time on the comparison pages.
What if I can't find stock of 170458-1?
You can fill out our help required form which you can use to request a quote for 170458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.