Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0171354-1,
134650-000 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
716
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
1,490
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,490
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
1,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
716
in stock
|
Buy Now | |
element14
from US$1.13
|
716
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 17 |
Number of Rows | 2 |
Mating Tab Width | 3mm, .118in |
Width | 50.1mm, 1.972in |
Height | 18.8mm, .74in |
Length | 26.5mm, 1.043in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, .276in, 5mm, 7mm |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .157in, 4mm |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 17 CIR MIC PLUG HSG | Rapid Electronics |
TE Connectivity Multi-Interlock Mark II Series 17 Way 2Row Male Straight PCB Connector Housing | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 17POS | Farnell |
Automotive Housing, Plug, 17Pos Rohs Compliant: Yes |Amp Te Connectivity 171354-1 | Newark Electronics |
Conn Housing PL 17 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 171354-1?
Additional datasheets, footprints and schematics for 171354-1 are listed on our Part Details page. You can also find images and similar parts to 171354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171354-1 fall under?
The 171354-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 171354-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171354-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 171354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171354-1 often in real-time on the comparison pages.
What if I can't find stock of 171354-1?
You can fill out our help required form which you can use to request a quote for 171354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.