Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
12
in stock
|
Buy Now | |
TTI Europe
from US$1.62
|
750
in stock
|
Buy Now | |
Conrad
from US$3.20
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
12
in stock
|
Buy Now | |
element14
from US$2.05
|
12
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Boersig
from US$1.46
|
-
|
Buy Now | |
TE Store
from US$1.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 92 |
Cable Bundle Diameter | 1.161in, 29.5mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 150 |
Strain Relief | Without |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Factory colour: Black | Conrad |
Cover,90,degree Rohs Compliant: Yes |Te Connectivity 1703997-1 | Newark Electronics |
AMP1703997-1 | Avnet America |
COVER,90,DEGREE Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 90° Strain Relief: Without Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 90° Without Black | Leavyseal Backshell | Part Number: 1703997-1 | Internal Number: 1703997-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1703997-1?
Additional datasheets, footprints and schematics for 1703997-1 are listed on our Part Details page. You can also find images and similar parts to 1703997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703997-1 fall under?
The 1703997-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1703997-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703997-1 have stock available?
Authorised distributors including TTI Europe, Conrad, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1703997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703997-1 often in real-time on the comparison pages.
What if I can't find stock of 1703997-1?
You can fill out our help required form which you can use to request a quote for 1703997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.