Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
9,477
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
35,010
in stock
|
Buy Now | |
TE Store
from US$0.18
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
7,000
in stock
|
Buy Now | |
element14
from US$0.17
|
2,469
in stock
|
Buy Now | |
Farnell
from US$0.21
|
2,469
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 25.8mm, 1.016in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1.65 – 5.26mm², 15 – 10AWG |
Accepts Wire Insulation Diameter Range | .15 – .2in, 3.81 – 5.08mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 POSITIVE LOCK MK-2 REC LP | Rapid Electronics |
PL 250 RECEPTACLE 15-10 AWG PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 15 – 10 AWG Wire Size: 1.65 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 15 – 10 AWG 1.65 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 170335-1 | Internal Number: 170335-1 | TE Connectivity | TE Store |
Positive lock,receptacle,15-10awg,6.35mm | RS |
FEMALE DISCONNECT, 6.35MM, 15-10AWG | element14 |
TE Connectivity PL 250 RECEPTACLE 15-10 AWG PTPBR | Distrelec |
250 Positive Lock Mk-2 Rec Lp Rohs Compliant: Yes |Amp Te Connectivity 170335-1 | Newark Electronics |
Quick Disconnect Terminal 10-14AWG F 25.8mm 2.7mm Pre-Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170335-1?
Additional datasheets, footprints and schematics for 170335-1 are listed on our Part Details page. You can also find images and similar parts to 170335-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170335-1 fall under?
The 170335-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170335-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170335-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170335-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170335-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, RS, Chip One Stop and element14 have stock available or on a lead time for 170335-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170335-1 often in real-time on the comparison pages.
What if I can't find stock of 170335-1?
You can fill out our help required form which you can use to request a quote for 170335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.