Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0376
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.0421
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.0376
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pl .250 (6.3 Mm) Housing Receptacle |Amp Te Connectivity 177627-1 | Newark Electronics |
PL .250 (6.3 MM) HOUSING RECEPTACLE | Rapid Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
TE Connectivity - AMP Housing PL .250 6.3mm Housing RECEPTACLE | Distrelec |
PL .250 (6.3 MM) HOUSING RECEP | TTI Europe |
Where can I find additional details, specifications and documents for a 177627-1?
Additional datasheets, footprints and schematics for 177627-1 are listed on our Part Details page. You can also find images and similar parts to 177627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177627-1 fall under?
The 177627-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 177627-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177627-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 177627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177627-1 often in real-time on the comparison pages.
What if I can't find stock of 177627-1?
You can fill out our help required form which you can use to request a quote for 177627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.