Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
8,430
in stock
|
Buy Now | |
element14
from US$0.23
|
8,430
in stock
|
Buy Now | |
Farnell
from US$0.12
|
8,430
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
5,133
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
192
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 18AWG, 20AWG |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Socket, Crimp, 22-18Awg Rohs Compliant: Yes |Amp Te Connectivity 170307-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 22-18AWG | element14 |
Automotive Connectors MIC REC CONTACT | Rapid Electronics |
MIC REC CONTACT Terminal Type: Receptacle Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 18 AWG Wire Size: .3 – .85 mm² Sealable: No Receptacle 0 – 24 A (Low Power) 22 – 18 AWG .3 – .85 mm² | Automotive Terminal | Part Number: 170307-1 | Internal Number: 170307-1 | TE Connectivity | TE Store |
TE Connectivity MIC REC CONTACT | Distrelec |
Contact, Female, 22-18AWG, MIC | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Female, 22-18AWG, MIC | TE Connectivity 170307-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170307-1?
Additional datasheets, footprints and schematics for 170307-1 are listed on our Part Details page. You can also find images and similar parts to 170307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170307-1 fall under?
The 170307-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170307-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170307-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170307-1 often in real-time on the comparison pages.
What if I can't find stock of 170307-1?
You can fill out our help required form which you can use to request a quote for 170307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.