Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm² |
Wire Insulation Diameter | .085 – .135in, 2.16 – 3.43mm |
Wire Size | 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Mic Rec Contact-Au-Pl Rohs Compliant: Yes |Amp Te Connectivity 170286-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 170286-4?
Additional datasheets, footprints and schematics for 170286-4 are listed on our Part Details page. You can also find images and similar parts to 170286-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170286-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170286-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170286-4 fall under?
The 170286-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170286-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170286-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170286-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170286-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group, Sager and Avnet Abacus have stock available or on a lead time for 170286-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170286-4 often in real-time on the comparison pages.
What if I can't find stock of 170286-4?
You can fill out our help required form which you can use to request a quote for 170286-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.