Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,660
in stock
|
Buy Now | |
element14
from US$0.15
|
4,660
in stock
|
Buy Now | |
TE Store
from US$0.09
|
3,228
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
34
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm² |
Wire Insulation Diameter | .085 – .135in, 2.16 – 3.43mm |
Wire Size | 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors MIC REC CONTACT | Rapid Electronics |
TE Connectivity MIC REC CONTACT Connector Accessory 0.08 | Distrelec |
CONTACT, SOCKET, 14AWG, CRIMP | Farnell |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
MIC REC CONTACT Terminal Type: Receptacle Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 14 AWG Wire Size: .5 – 2.27 mm² Sealable: No Receptacle 0 – 24 A (Low Power) 20 – 14 AWG .5 – 2.27 mm² | Automotive Terminal | Part Number: 170286-1 | Internal Number: 170286-1 | TE Connectivity | TE Store |
Contact, Female, 20-14AWG, MIC | RS |
Contact, Female, 20-14AWG, MIC | TE Connectivity 170286-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multi-Inter Lock Series |
RoHS: | Unknown |
Product Range | Multi-Inter Lock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multi-Inter Lock Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170286-1?
Additional datasheets, footprints and schematics for 170286-1 are listed on our Part Details page. You can also find images and similar parts to 170286-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170286-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170286-1 fall under?
The 170286-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170286-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170286-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170286-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170286-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 170286-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170286-1 often in real-time on the comparison pages.
What if I can't find stock of 170286-1?
You can fill out our help required form which you can use to request a quote for 170286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.