Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0322
|
31,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
31,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0285
|
31,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0269
|
31,200
in stock
|
Buy Now | |
Avnet America
from US$0.0207
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Boersig
from US$0.0294
|
-
|
Buy Now | |
TE Store
from US$0.0300
|
-
|
Buy Now |
Contact Current Rating (Max) | 2A |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.09 – 1.91mm, .043 – .075in |
Wire Size | 26 – 20AWG, .12 – .5mm² |
Dielectric Withstanding Voltage | 750VAC |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 10000 |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Headers & Wire Housings Eis Rec Conta Ct 20-26 |Amp Te Connectivity 170262-5 | Newark Electronics |
Headers&Wire Housings EIS REC CONTA CT 20-26 | Rapid Electronics |
TE Connectivity - AMP WTB Contact EIS REC CONTACT 20-26 | Distrelec |
Contact PIN Crimp ST Cable Mount | Avnet America |
EIS REC CONTACT 20-26, Wire-to-Board Connector Contacts | TE Connectivity 170262-5 | RS Americas |
Special Order: EIS REC CONTACT 20-26 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Wire Size: 26 – 20 AWG Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 170262-5 | Internal Number: 170262-5 | 26 – 20 AWG | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP 170204-5 Connector Housing |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 2A |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170262-5?
Additional datasheets, footprints and schematics for 170262-5 are listed on our Part Details page. You can also find images and similar parts to 170262-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170262-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170262-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170262-5 fall under?
The 170262-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170262-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170262-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170262-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170262-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 170262-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170262-5 often in real-time on the comparison pages.
What if I can't find stock of 170262-5?
You can fill out our help required form which you can use to request a quote for 170262-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.