Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,150
in stock
|
Buy Now | |
TE Store
from US$0.07
|
11,791
in stock
|
Buy Now | |
element14
from US$0.13
|
4,977
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,977
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 3A |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.25mm², 18AWG, 17AWG, 2mm², 20AWG, 1.5mm², 19AWG, .5mm², 15AWG, 1mm², .75mm², 16AWG, .6mm², 1.3mm², .85mm² |
Wire Size | .5 – 2.27mm² |
Wire Insulation Diameter | 2.2 – 3.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
MINI SPRING REC Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Timer & Receptacle And Tab | Part Number: 170209-1 | Internal Number: 170209-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
Junior Power Timer socket contact | RS |
|Amp Te Connectivity 170209-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Junior Power Timer PCB Conn Contact, Female, Crimp, Tin Plating 14 to 20 AWG | TE Connectivity 170209-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170209-1?
Additional datasheets, footprints and schematics for 170209-1 are listed on our Part Details page. You can also find images and similar parts to 170209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170209-1 fall under?
The 170209-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170209-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170209-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 170209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170209-1 often in real-time on the comparison pages.
What if I can't find stock of 170209-1?
You can fill out our help required form which you can use to request a quote for 170209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.