Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
23,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
23,775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
23,775
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
23,775
in stock
|
Buy Now | |
TE Store
from US$0.14
|
2,630
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Overall Length | 20.5mm, .807in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Width | 2.8mm, .11in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Wire Insulation Support | With |
Locking Lance Height | 1.4mm |
Mating Retention Type | Locking Lance |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 110Series F-F Tab Lp |Amp Te Connectivity 170041-1 | Newark Electronics |
Terminals 110SERIES F-F TAB LP | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 Wire Terminal 1.31mm2 | Distrelec |
FF 110 TAB 20-16AWG BR LP Quick Disconnect Terminal Type: Tab Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 170041-1 | Internal Number: 170041-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 16-20AWG M 20.5mm 4.4mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170041-1?
Additional datasheets, footprints and schematics for 170041-1 are listed on our Part Details page. You can also find images and similar parts to 170041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170041-1 fall under?
The 170041-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170041-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170041-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 170041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170041-1 often in real-time on the comparison pages.
What if I can't find stock of 170041-1?
You can fill out our help required form which you can use to request a quote for 170041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.